EN
  • EN
  • DE

BTA416Y-600B

Part No BTA416Y-600B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description 16 A Three-quadrant triacs, insulated, high commutation, high temperature
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 039709-BTA416Y-600B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA416Y-600B CAD Model

Description

Introducing the BTA416Y-600B Triac from NXP

The BTA416Y-600B is a high-performance triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This semiconductor device is well-suited for use in solid-state relays, AC phase controls, and motor control circuits, thanks to its robust features and reliable performance.

This triac is capable of handling current up to 16A and is designed for high-temperature operations, with a maximum rated junction temperature of 150°C. This makes the BTA416Y-600B an excellent choice for demanding applications that require a high level of thermal stability and longevity.

One of the standout features of the BTA416Y-600B is its 600V blocking voltage capability, which allows it to comfortably switch and control devices connected to high-voltage AC power lines. This high blocking voltage also provides a good safety margin, ensuring the device operates safely even under transient voltage spikes that are common in industrial environments.

The BTA416Y-600B comes in a compact, surface-mount D2PAK package, which not only saves space on the PCB but also facilitates better heat dissipation compared to other package types. This packaging, combined with the device's high surge current capability, ensures that the triac can handle high inrush currents typically found in motor start-ups or when switching large capacitive or inductive loads.

With its sensitive gate, the BTA416Y-600B can be triggered with low gate currents, making it compatible with microcontroller outputs and other low-power driving circuits. This feature simplifies the design of control interfaces and allows for direct interfacing without the need for additional driver components.

For designers and engineers looking for a reliable solution to control AC power, the BTA416Y-600B from NXP offers a perfect blend of high current handling, thermal efficiency, and ease of integration. Its robust design and versatile features make it an excellent choice for a wide range of power control applications.

Whether you're designing home appliances, industrial automation systems, or sophisticated lighting solutions, the BTA416Y-600B provides the performance and reliability required to deliver a superior end product.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Broadcom Limited
Lowest to $7.8159
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,952 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess