EN
  • EN
  • DE
  • IT

TEA1202

Part No TEA1202
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Battery power unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266593-TEA1202
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1202 CAD Model

Description

Introducing the TEA1202: NXP's Standalone Switched Capacitor Converter

The TEA1202 is a highly efficient, standalone switched capacitor converter developed by NXP Semiconductors. Designed with cutting-edge technology, this product is an ideal solution for ultra-low power applications. The TEA1202 is a testament to NXP's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices.

Key Features

  • High Efficiency: The TEA1202 boasts an outstanding efficiency of up to 96%, ensuring minimal energy loss during power conversion. This feature makes it particularly suitable for battery-operated devices where energy conservation is crucial.
  • Wide Voltage Range: With an input voltage range of 0.8V to 5.5V, the TEA1202 provides flexible power supply options, accommodating a variety of battery chemistries and configurations.
  • Low Quiescent Current: The device's exceptionally low quiescent current of 300 nA contributes to extended battery life, making it perfect for applications where power consumption needs to be minimized, such as wearables and portable electronics.
  • Small Footprint: The TEA1202 is available in a compact 6-pin X2SON package, allowing for space-saving PCB designs and enabling its use in space-constrained applications.

Applications

The TEA1202 is versatile and can be used in a variety of applications, including but not limited to:

  • Energy harvesting and wireless sensors
  • Portable medical devices
  • Smart watches and fitness trackers
  • Bluetooth low energy (BLE) devices
  • Internet of Things (IoT) devices

Advantages of Using TEA1202

By incorporating the TEA1202 into your design, you can benefit from its seamless integration and enhanced performance. The converter's high efficiency and low power consumption contribute to longer battery life, reducing the frequency of charging or battery replacement. Moreover, its compact size allows designers to create sleek, lightweight products without compromising on power management capabilities.

Overall, the TEA1202 from NXP is a robust power management solution that offers a combination of efficiency, versatility, and convenience, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess