EN
  • EN
  • DE

TEA1098ATVC1

Part No TEA1098ATVC1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983382-TEA1098ATVC1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1098ATVC1 CAD Model

Description

The TEA1098ATVC1 from NXP Semiconductors is a highly integrated echo cancelling solution designed to enhance voice quality in telecommunication applications. This advanced integrated circuit (IC) is engineered to provide superior echo suppression, ensuring clear and uninterrupted communication in a variety of systems including hands-free car kits, speakerphones, and intercom systems.

Key Features

  • Advanced Echo Cancellation: The TEA1098ATVC1 employs sophisticated algorithms to cancel out echo, making it an ideal choice for full-duplex communication systems where speaker and microphone channels operate simultaneously.
  • High Integration: This IC combines echo cancellation, noise reduction, and various signal processing functions in a single chip, reducing the complexity and size of the end product.
  • Flexible Interface Options: It offers a range of interface options for easy integration into existing designs, including analog and digital I/O ports.
  • Low Power Consumption: Designed with power efficiency in mind, the TEA1098ATVC1 is suitable for battery-operated devices, helping to extend their operational lifespan.

Applications

The TEA1098ATVC1 is versatile and can be used in a variety of applications. Its primary use is in telecommunication devices, but it is also suitable for:

  • Hands-free car kits
  • Conference speakerphones
  • Intercom systems
  • VoIP systems

Technical Specifications

Parameter Value
Supply Voltage 2.4V to 5.5V
Operating Temperature -40°C to +85°C
Package SSOP

The TEA1098ATVC1 is a testament to NXP's commitment to providing cutting-edge technology that enhances the user experience in communication systems. With its robust echo cancellation capabilities and versatile application range, this IC stands out as a top choice for developers looking to improve voice quality in their products.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess