EN
  • EN
  • DE

TEA1064AT

Part No TEA1064AT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Low voltage versatile telephone transmission circuit with dialler interface and transmit level dynamic limiting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363767-TEA1064AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1064AT CAD Model

Description

The TEA1064AT from NXP Semiconductors is a comprehensive integrated circuit designed for use in telephone sets. It includes functions for line interface, dialling, and muting, among others. The device is optimized to operate at low voltage, making it particularly suitable for cordless and mobile phone applications where power efficiency is critical.

Key Features

  • Line Interface: The TEA1064AT provides a two-wire to four-wire conversion with a built-in line adaptation circuit, ensuring compatibility with a wide range of telephone line conditions.
  • Dialler Interface: A versatile dialler interface is included, which supports both pulse and tone (DTMF) dialling methods, allowing for easy integration with various types of dialling systems.
  • Low Voltage Operation: The device operates effectively at low voltages, which is ideal for battery-powered telephone applications, ensuring longer operational life and reliability.
  • Volume Control: It features adjustable receive and transmit gain, providing users with the ability to control the volume levels for optimal audio performance.
  • Muting Function: The TEA1064AT includes muting control for both the microphone and the earpiece, offering privacy and noise reduction during calls.
  • Complex Impedance Synthesis: This feature allows for the simulation of complex impedance on the line, which is essential for meeting regulatory requirements in different countries.

Applications

The TEA1064AT is designed for a broad range of telephone equipment, including:

  • Cordless telephones
  • Mobile phones
  • Telephone answering machines

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The TEA1064AT is manufactured to meet high standards, ensuring stable performance and longevity in telephone communication systems.

With its versatile functionality and low power consumption, the TEA1064AT is an excellent choice for designers looking to create efficient and feature-rich telephone systems.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess