EN
  • EN
  • DE

UCD7231

Part No UCD7231
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Digital Control Compatible Synchronous-Buck Gate Driver With Current Sense and Fault Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276620-UCD7231
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7231 CAD Model

Description

Introducing the UCD7231 from Texas Instruments

The UCD7231 is a state-of-the-art, high-performance power driver specifically designed to meet the needs of modern power supply applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, the UCD7231 is part of TI's extensive portfolio of integrated circuits dedicated to power management solutions.

This robust driver is optimized for driving N-channel MOSFETs or IGBTs, making it an ideal choice for a wide range of applications, including synchronous buck converters, isolated converters, and half-bridge power stages. The UCD7231 provides powerful features that enhance the efficiency and reliability of power systems.

Key Features of the UCD7231:

  • High-Efficiency Operation: The UCD7231 is designed to minimize driver losses and improve overall system efficiency, which is critical for energy-sensitive applications.
  • Advanced Protection: It includes under-voltage lockout (UVLO) and over-current protection (OCP) to safeguard the power stage components from abnormal operating conditions.
  • Programmable Dead Time: To optimize switching transitions and reduce power loss, the UCD7231 allows for precise dead time adjustments between the high-side and low-side drivers.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various power systems without the need for additional regulation.
  • Integrated Bootstrap Diode: An internal bootstrap diode is provided to simplify the bootstrap circuitry required for high-side gate drive supply, reducing external component count.

With its exceptional thermal performance, the UCD7231 is capable of continuous operation at high ambient temperatures without compromising its longevity or reliability. The device is available in a compact, surface-mount PowerPAD™ package, which ensures efficient heat dissipation and saves valuable PCB space.

Whether you're designing a power supply for server farms, telecommunications equipment, or industrial systems, the UCD7231 from Texas Instruments is a reliable and efficient solution that will help you achieve a high-performance power stage design. Its integration of protective features and design flexibility makes it an excellent choice for engineers looking to enhance their power management systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to learn more about the UCD7231 and how it can be integrated into your next power design project.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess