EN
  • EN
  • DE

TEA1062AT/C4,118

Part No TEA1062AT/C4,118
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TRANSMISSION CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Low Voltage Transmission
Number of Circuits 1
Supply Voltage - Operating 3.4V
Operating Supply Current 900μA
Power (Watts) 454mW
Temperature Range - Operating -25°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SO
Includes MUTE, Receiving Amplifier, Voltage Regulation
Win Source Part Number 106603-TEA1062AT/C4,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1062AT/C4,118 CAD Model

Description

Product Overview: TEA1062AT/C4,118

The TEA1062AT/C4,118 is a low-power integrated circuit for performing all speech and line interface functions required in fully electronic telephone sets. It is designed and manufactured by NXP Semiconductors, a trusted name in the production of high-performance mixed-signal electronics.

Key Features

  • Low Power Consumption: The TEA1062AT/C4,118 is optimized for low power usage, making it suitable for cordless and mobile phone applications where battery life is crucial.
  • High Performance: This IC offers excellent signal processing capabilities, ensuring clear audio quality for both the transmitter and receiver ends of the telephone conversation.
  • Dialer Interface: The product comes with an integrated dialer interface, which simplifies the design of the telephone set by reducing the number of external components needed.
  • Line Interface: It provides a stable line interface, which ensures compatibility with various telephone network standards and conditions.
  • Gain Control: With built-in gain control, the IC allows for adjustments to be made to the signal levels, ensuring optimal performance in different operating environments.
  • DTMF Generator: The TEA1062AT/C4,118 includes a dual-tone multi-frequency (DTMF) generator, which is essential for tone-based dialing systems.

Applications

The TEA1062AT/C4,118 is primarily used in the design of electronic telephone sets. Its versatile features also make it suitable for:

  • Answering machines
  • Fax machines
  • Other communication devices requiring a telephone line interface

Technical Specifications

The TEA1062AT/C4,118 is available in a SO16 package, which is a small-outline package with 16 pins. It operates over a wide temperature range, making it reliable in various environmental conditions. The IC also meets the stringent requirements of international telephone standards, ensuring its global applicability.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TEA1062AT/C4,118 is no exception. It is produced using high-quality materials and undergoes rigorous testing to ensure it meets NXP's standards for durability and performance.

In summary, the TEA1062AT/C4,118 from NXP Semiconductors is a highly integrated, low-power IC designed for use in electronic telephone sets, offering a range of features that streamline the design process and enhance the overall user experience.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess