EN
  • EN
  • DE

TEA1062A/C4/M1,112

Part No TEA1062A/C4/M1,112
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TRANSMISSION LV 16-DIP / Speech Network Standard 53.5dB 16-Pin PDIP Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Function Low Voltage Transmission
Number of Circuits 1
Operating Supply Voltage 3.4V
Operating Supply Current 900μA
Power (Watts) 666mW
Operating Temperature Range -25°C ~ 75°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Includes MUTE, Receiving Amplifier, Voltage Regulation
Win Source Part Number 796649-TEA1062A/C4/M1,112
Popularity Medium
Supply and Demand Status Balance
Family Name TEA1062A
Introduction Date December 04, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1062A/C4/M1,112 CAD Model

Description

The TEA1062A/C4/M1,112 is a highly integrated circuit designed by NXP Semiconductors, specifically engineered for telephone applications. This advanced IC offers a cost-effective solution for a wide range of telephone functions, combining low power consumption with a versatile set of features.

Key Features

  • Supply Voltage Range: The TEA1062A operates efficiently over a wide range of supply voltages, making it suitable for various telephone equipment configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, which is crucial for cordless and other battery-operated telephone systems.
  • Integrated Functions: It includes a line interface, dialler interface, regulator, and a 2-wire/4-wire conversion for the handset or headset, reducing the need for additional components.
  • High Performance: The circuit ensures excellent audio quality with minimal distortion and noise, providing clear communication.

Applications

The TEA1062A/C4/M1,112 is ideal for a variety of telephone applications, including:

  • Wired telephone sets
  • Cordless phones
  • Telephone answering machines
  • Intercom systems

Product Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number TEA1062A/C4/M1,112
Package / Case DIP-16
Operating Temperature -40°C to +85°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TEA1062A/C4/M1,112 is manufactured under stringent quality control processes, ensuring reliability and performance for critical communication applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess