EN
  • EN
  • DE

LA6585MC-AH

Part No LA6585MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER ON/OFF 10SOIC / Fan Motor Driver 10-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Bipolar
Output Current per Channel 700mA
Operating Supply Voltage 2.2 V ~ 14 V
Voltage - Load 2.2 V ~ 14 V
Operating Temperature Range -30°C ~ 150°C (TJ)
Features Auto Restart
Fault Protection Over Temperature
Mounting SMD
Package 10-SOP (0.154", 3.90mm Width)
Manufacturer Package 10-SOIC
Win Source Part Number 778266-LA6585MC-AH
Popularity Medium
Supply and Demand Status Limited
Family Name LA6585MC
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LA6585MC-AH CAD Model

Description

The LA6585MC-AH is a high-performance motor driver integrated circuit (IC) from ON Semiconductor, designed to deliver precision and efficiency for a wide range of motor control applications. This compact, versatile IC is an ideal solution for driving small brushless DC (BLDC) motors, stepper motors, and other similar devices.

Key Features

  • Integrated Functions: The LA6585MC-AH is equipped with built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.
  • High Efficiency: With its optimized power management capabilities, this motor driver maximizes efficiency, reducing power consumption and heat generation during operation.
  • Compact Size: The small form factor of the IC makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Easy to Use: This motor driver IC is designed with simplicity in mind, offering ease of integration into existing systems with minimal external components required.
  • Versatile Power Supply: The LA6585MC-AH can operate over a wide range of supply voltages, accommodating various application needs.

Applications

The LA6585MC-AH is suitable for a variety of applications, including but not limited to:

  • Office automation equipment
  • Precision instrumentation
  • Small household appliances
  • DIY electronic projects

Technical Specifications

  • Output Current: The IC can deliver continuous output current, making it suitable for driving motors in a wide range of sizes.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring stability and reliability in various environments.
  • Package: The LA6585MC-AH comes in a robust package that provides excellent thermal performance and is suitable for high-density mounting.

With its robust design and comprehensive feature set, the ON Semiconductor LA6585MC-AH motor driver IC stands out as a superior choice for designers and engineers looking to optimize their motor control systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6273 $59.5935
225+ $0.5148 $115.8300
350+ $0.4987 $174.5450
480+ $0.4826 $231.6480
620+ $0.4665 $289.2300
830+ $0.4183 $347.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess