EN
  • EN
  • DE

TDZ27J

Part No TDZ27J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266520-TDZ27J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ27J CAD Model

Description

The NXP TDZ27J is a high-performance, low-voltage Zener diode designed for a wide range of electronic applications. This diode is meticulously engineered to provide voltage regulation and protection, ensuring stable performance in even the most demanding situations. With a nominal Zener voltage of 27 volts and a tolerance of ±5%, it is an ideal choice for precision voltage clamping and reference circuits.

Key Features

  • Low Voltage Operation: The TDZ27J operates at a nominal Zener voltage of 27V, making it suitable for various low-voltage applications.
  • Precision Voltage Regulation: With a tight voltage tolerance, this component offers precise voltage regulation, which is critical for sensitive electronic circuits.
  • High Stability: The diode is designed to maintain its performance over a wide range of environmental conditions, ensuring consistent operation.
  • Low Dynamic Impedance: Its low dynamic impedance ensures efficient operation and minimizes voltage variation under load.

Applications

The TDZ27J is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Surge and overvoltage protection
  • Voltage reference in analog circuits
  • Energy management systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the TDZ27J is no exception. It is constructed using state-of-the-art semiconductor fabrication techniques, ensuring high durability and performance longevity. This Zener diode is suitable for commercial-grade applications and is compliant with industry-standard certification, guaranteeing its reliability in a broad range of devices.

Environmental Compliance

The TDZ27J adheres to stringent environmental standards. It is RoHS compliant, meaning it is manufactured without the use of hazardous substances commonly found in electronics. This commitment to environmental responsibility not only ensures the safety of consumers but also helps in reducing the ecological footprint of electronic components.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1630 $50.5300
750+ $0.1338 $100.3500
1,160+ $0.1296 $150.3360
1,595+ $0.1254 $200.0130
2,065+ $0.1212 $250.2780
2,760+ $0.1087 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess