The TDF8590TH/N1S/S23 is a high-performance audio amplifier from NXP Semiconductors, designed to deliver outstanding sound quality with high efficiency. This integrated circuit is part of NXP's portfolio of audio solutions that cater to the needs of the automotive and consumer electronics markets, providing a superior acoustic experience.
Key Features
- High Efficiency: With its advanced Class-D technology, the TDF8590TH/N1S/S23 offers an impressive efficiency rate, reducing heat dissipation and power loss, making it ideal for energy-sensitive applications.
- Power Output: The device is capable of delivering up to 2 x 140 W, or 1 x 250 W into 4 ohm loads, ensuring powerful and clear audio output for a range of applications.
- Low Distortion: It provides a low THD+N (Total Harmonic Distortion + Noise), which ensures a clean and precise sound reproduction, essential for high-fidelity audio systems.
- I2C Bus Control: The amplifier can be controlled via the I2C bus, allowing for easy integration into existing digital control systems and providing flexibility in the control of volume, diagnostics, and other functions.
- Multiple Protection Features: The TDF8590TH/N1S/S23 comes with built-in protection against overtemperature, short-circuit, and under-voltage, ensuring reliability and longevity of the audio system.
Applications
This audio amplifier is suitable for a variety of applications, including:
- High-end car audio systems
- Home theater systems
- Active speaker systems
- Professional audio equipment
Technical Specifications
Parameter
Value
Product Category
Audio Amplifiers
Manufacturer
NXP Semiconductors
Output Power
2 x 140 W (4 Ohm), 1 x 250 W (4 Ohm)
THD+N
Low
Control Interface
I2C
Protection
Overtemperature, Short-circuit, Undervoltage
With its robust design and advanced features, the TDF8590TH/N1S/S23 from NXP stands out as a top choice for anyone looking to create an audio system with high quality sound, reliability, and efficiency.