EN
  • EN
  • DE

TDA9984AHW/15/C116

Part No TDA9984AHW/15/C116
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1020+Rohs
Reference case HTQFP80
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750008-TDA9984AHW/15/C116
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9984AHW/15/C116 CAD Model

Description

The NXP TDA9984AHW/15/C116 is a state-of-the-art HDMI transmitter that offers a high-performance digital video and audio interface solution. This advanced IC is designed for a wide range of applications, including consumer electronics, professional AV systems, and automotive infotainment. With its robust feature set and compliance with HDMI standards, the TDA9984AHW/15/C116 ensures a seamless and high-quality multimedia experience.

Key Features:

  • High-Definition Multimedia Interface (HDMI): Supports HDMI 1.4 features, enabling the transmission of high-definition video and audio content over a single cable.
  • Advanced Video Support: Capable of handling video resolutions up to 1080p and 3D video formats, ensuring compatibility with the latest visual content.
  • Audio Versatility: Supports multiple audio formats, including 8-channel I2S, Direct Stream Digital (DSD), and High-Bitrate Audio, catering to a wide range of audio requirements.
  • Content Protection: Integrated HDCP 1.4 encryption engine to secure the digital transmission of audio and video content, protecting against unauthorized copying.
  • Enhanced Color Spaces: Accommodates a variety of color spaces including sRGB, YCbCr, and xvYCC, enabling richer and more accurate color reproduction.
  • EDID Management: Features an Extended Display Identification Data (EDID) reader, simplifying the process of screen recognition and video format optimization.
  • Consumer Electronics Control (CEC): Includes CEC hardware support, allowing users to control multiple devices with one remote through HDMI connection.

Applications:

  • Home Theater Systems
  • Professional AV Equipment
  • Gaming Consoles
  • Blue-ray/DVD Players
  • Automotive Infotainment Systems
  • Interactive Digital Signage

The NXP TDA9984AHW/15/C116 HDMI transmitter is a versatile and reliable solution for transmitting high-quality digital AV signals. With its comprehensive feature set and adherence to the latest HDMI specifications, this IC is an excellent choice for manufacturers looking to deliver a superior multimedia experience in their products.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0185 $60.2220
29+ $4.1176 $119.4104
44+ $3.9894 $175.5336
60+ $3.8612 $231.6720
78+ $3.7318 $291.0804
104+ $3.3460 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess