EN
  • EN
  • DE
  • IT

TDA9898V3

Part No TDA9898V3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750005-TDA9898V3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9898V3 CAD Model

Description

The TDA9898V3 is a cutting-edge, high-performance television audio processor chip designed by NXP Semiconductors, a leader in the field of high-quality audio solutions. This advanced integrated circuit is engineered to provide a superior audio experience for modern television systems, enhancing the overall user experience with its rich feature set and audio processing capabilities.

Key Features

  • Multi-Standard Support: The TDA9898V3 is compatible with a wide range of audio standards, including NICAM, A2, and BTSC, making it a versatile choice for global television manufacturers.
  • Superior Sound Quality: With its advanced digital signal processing, the TDA9898V3 delivers high-fidelity audio, ensuring clear and dynamic sound reproduction that captures every nuance of the original recording.
  • Integrated Audio DAC: The inclusion of a high-quality digital-to-analog converter (DAC) means that the TDA9898V3 can directly drive speakers, simplifying the audio signal chain and reducing the need for external components.
  • Flexible Input Options: The chip supports a variety of audio inputs, including I2S and analog inputs, providing flexibility in design and compatibility with different audio sources.
  • Volume Control: An on-chip volume control function allows for easy adjustment of audio levels, ensuring optimal listening experiences across different content and environments.

Applications

The TDA9898V3 is ideally suited for integration into a range of television sets, from entry-level models to high-end displays. Its robust audio processing capabilities also make it a good fit for other consumer electronics that require high-quality sound, such as soundbars and home theater systems.

Technical Specifications

The TDA9898V3 operates over a wide supply voltage range and is housed in a compact package, making it easy to integrate into modern slim-profile televisions. It also features low power consumption for energy-efficient operation, contributing to the overall sustainability of the end product.

Conclusion

With its combination of versatility, superior audio performance, and ease of integration, the TDA9898V3 from NXP Semiconductors represents a premier solution for enhancing the audio quality of a wide range of television and consumer electronics products. It stands as a testament to NXP's commitment to innovation and excellence in the field of audio technology.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess