EN
  • EN
  • DE

TDA9887TS/V4

Part No TDA9887TS/V4
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL I2C-BUS DEMOD 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Demodulator
Applications TV
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 089044-TDA9887TS/V4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9887TS/V4 CAD Model

Description

Introducing the TDA9887TS/V4 Integrated Circuit from NXP

The TDA9887TS/V4 is a highly integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is a versatile solution for television and multimedia applications, providing advanced features for analog signal processing.

Key Features

  • Multi-Standard Support: The TDA9887TS/V4 is capable of demodulating TV and PC (VGA) signals that comply with various global standards, including NTSC, PAL, and SECAM. This makes it an ideal choice for products that are intended for international markets.
  • Automatic Standard Detection: With its sophisticated algorithm, the IC can automatically detect the incoming signal standard, simplifying the design of the end product and enhancing the user experience.
  • Integrated Audio Demodulator: It includes an audio demodulator for FM and AM signals, reducing the need for additional components in the audio processing chain.
  • Programmable via I²C Bus: Configuration and adjustments can be easily made through an I²C-bus interface, allowing for seamless integration and control within a system's microcontroller environment.

Applications

The TDA9887TS/V4's robust feature set makes it suitable for a wide range of applications, including:

  • Television sets
  • Set-top boxes
  • PC multimedia devices with TV tuner capabilities
  • Video cassette recorders (VCRs)
  • DVD recorders with tuner functionality

Enhanced User Experience

The TDA9887TS/V4 is designed to provide an enhanced viewing experience with minimal manual adjustments required by the end-user. Its automatic gain control (AGC) ensures optimal signal quality, while its sound carrier detection capabilities contribute to superior audio performance.

Reliability and Quality

As with all NXP products, the TDA9887TS/V4 is manufactured to meet high-quality standards, ensuring reliability and performance in even the most demanding applications. Its small form factor and low power consumption also make it an environmentally friendly choice for modern electronic devices.

Whether you're designing a new television, upgrading a set-top box, or integrating tuner capabilities into a multimedia PC, the TDA9887TS/V4 from NXP offers a compact, efficient, and feature-rich solution that will meet your needs.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2906 $59.2308
43+ $2.7004 $116.1172
67+ $2.6161 $175.2787
92+ $2.5318 $232.9256
118+ $2.4474 $288.7932
158+ $2.1945 $346.7310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess