EN
  • EN
  • DE

IR21364JPBF

Part No IR21364JPBF
Manufacturer International Rectifier
Catalog PMIC - Gate Drivers
Description 3-PHASE BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case PLCC-44
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731426-IR21364JPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR21364JPBF CAD Model

Description

The IR21364JPBF is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Housed in a compact package, this driver IC is designed for applications requiring efficient control of power devices in a three-phase system. It is the lead-free version of the IR21364J. The 'PBF' suffix indicates that it is a lead-free device, compliant with RoHS standards.

Applications

  • Three-phase motor drives
  • Appliance motor control (e.g., washing machines, refrigerators)
  • Industrial automation systems
  • Power supplies
  • Uninterruptible Power Supplies (UPS)

Features

  • Floating channel designed for bootstrap operation up to +600V
  • Tolerant to negative transient voltage, dV/dt immune
  • Gate drive supply range from 10V to 20V
  • Undervoltage lockout for all channels
  • Matched propagation delay for all channels
  • Cross-conduction prevention logic
  • 3.3V logic compatible
  • Internal dead-time of 520ns (typical)
  • Lead-Free

Benefits

  • Simplified gate drive circuitry for three-phase applications, reducing component count and board space.
  • Robust operation in noisy environments due to high noise immunity and dV/dt capability.
  • Enhanced system reliability with undervoltage lockout protection, preventing MOSFETs or IGBTs from operating in a linear region.
  • Improved efficiency through matched propagation delays and integrated dead-time, minimizing switching losses.
  • Direct interface with microcontrollers and DSPs due to its 3.3V logic compatibility.
  • Environmentally friendly due to its lead-free construction, compliant with RoHS standards.

Additional Details

The IR21364JPBF utilizes International Rectifier's advanced high-voltage IC (HVIC) technology. It features a typical source and sink current capability of 200mA and 350mA, respectively, enabling it to drive a wide range of power MOSFETs and IGBTs. The internal dead-time ensures that the high-side and low-side switches in each phase leg are not simultaneously conducting, preventing shoot-through currents and increasing system efficiency. The device operates over a wide temperature range, typically from -40°C to +125°C. This driver also includes over-current shutdown feature.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6705 $58.3525
13+ $9.5759 $124.4867
19+ $9.2767 $176.2573
26+ $8.9774 $233.4124
34+ $8.6781 $295.0554
45+ $7.7803 $350.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess