EN
  • EN
  • DE

1120955050

Part No 1120955050
Manufacturer Molex, LLC
Catalog Sensor Interface Junction Blocks
Description IO;EPFS;IP67;60MM;8P5;8DI/8DO;PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204425-1120955050
Win Source Part Number Cross
Manufacturer Molex
Category Sensors, Transducers Sensor Interface Junction Blocks
Series Brad HarshIO 112095
Package Bulk
Product Status Active
Accessory Type Input, Output Unit
Color Black
Features 8 Connector Opening, Dust Tight, Waterproof
For Use With/Related Products Circular Connectors
Material Polybutylene Terephthalate (PBT)
Shell Size - Insert M12
Ultra Librarian 3D Model Ultra Librarian 1120955050 CAD Model

Description

IO;EPFS;IP67;60MM;8P5;8DI/8DO;PN

You May Also Be Interested in

Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Omron
SCREWLESS TERMINAL PNP 16PT
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Omron
CONN MOD 10PT
Need more? Email Us
Omron
16 IN NPN CAGE CLAMP SCIR
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX 4SLOT 5POS
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX 8SLOT 5POS
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess