EN
  • EN
  • DE

TDA9809M/V1,118

Part No TDA9809M/V1,118
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC IF-PLL FM RADIO DEMOD 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator, IF-PLL
Operating Supply Current 102mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-SSOP
Win Source Part Number 107835-TDA9809M/V1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9809M/V1,118 CAD Model

Description

NXP TDA9809M/V1,118 - Multistandard IF-PLL Demodulator

The TDA9809M/V1,118 is a versatile integrated circuit from NXP Semiconductors designed for television and VCR applications. This high-performance IF-PLL demodulator with FM radio support is engineered to handle various broadcasting standards, making it an ideal choice for manufacturers looking to create flexible and adaptable audio and video equipment.

Key Features:

  • Multi-Standard Support: The TDA9809M is compatible with B/G, I, D/K, M, and L broadcasting standards, ensuring its utility across different geographic regions.
  • Integrated VIF and SIF PLL Demodulators: With its built-in video and sound intermediate frequency (IF) demodulators, this chip simplifies circuit design and reduces external component count.
  • FM Radio Support: It includes an FM radio demodulator, expanding its functionality to FM radio reception.
  • Minimal External Components: The TDA9809M is designed to operate with a minimal number of external components, which can lead to cost savings in mass production.
  • AGC Output: The automatic gain control (AGC) output ensures consistent performance across varying signal conditions.
  • Easy Integration: Available in an SOP (Small Outline Package), the TDA9809M/V1,118 is suitable for surface mount technology (SMT) and fits easily into modern PCB designs.

Applications:

The flexibility of the TDA9809M/V1,118 makes it a prime candidate for integration into a wide array of consumer electronics. Its primary applications include:

  • Television receivers
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Portable media players
  • FM radio receivers

NXP's commitment to quality and innovation is evident in the TDA9809M/V1,118, which offers manufacturers the ability to deliver high-fidelity audio and video reception in a compact and cost-effective package. Whether for home entertainment systems or personal media devices, this IC provides a robust solution for demodulation needs in multistandard environments.

You May Also Be Interested in

Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess