EN
  • EN
  • DE

TDA9808/V3

Part No TDA9808/V3
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer NXP
Win Source Part Number 216099-TDA9808/V3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9808/V3 CAD Model

Description

The NXP TDA9808/V3 is a cutting-edge integrated circuit designed for the efficient and reliable processing of IF-PLL demodulation with AM/FM radio and TV audio reception. This versatile component is an ideal solution for high-performance consumer electronics applications, offering unparalleled integration and functionality for television and radio systems.

Key Features

  • Multi-Band Support: The TDA9808/V3 is compatible with various broadcasting standards, including AM, FM, and TV audio, making it a versatile choice for diverse market requirements.
  • Integrated IF-PLL Demodulator: With its built-in IF-PLL demodulator, the chip ensures precise frequency control, leading to stable and clear signal reception.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9808/V3 operates with minimal power drain, contributing to the overall power management of the host device.
  • Minimal External Components: The integration of multiple functions within the chip reduces the need for external components, simplifying circuit design and saving space on the PCB.

Applications

The NXP TDA9808/V3 is suitable for a wide array of applications, including:

  • Television receivers
  • Radio receivers
  • Set-top boxes
  • Car audio systems

Technical Specifications

Some of the technical specifications of the TDA9808/V3 include:

  • Supply voltage: 8.5V (typical)
  • AM sensitivity: 30 µV/m
  • FM sensitivity: 1.5 µV
  • Operating temperature range: -20°C to +70°C

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA9808/V3 is no exception. This product meets the stringent industry standards for performance and robustness, ensuring a reliable solution for manufacturers and end-users alike.

Conclusion

In summary, the NXP TDA9808/V3 is a high-performance IF-PLL demodulator that offers excellent integration, low power consumption, and support for multiple broadcasting standards. It is an ideal choice for manufacturers looking to incorporate reliable radio and TV audio processing capabilities into their products.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess