Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031924-TC1413NEOA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1413NEOA CAD Model

Description

The TC1413NEOA is a high-performance, cost-effective solution from Microchip Technology, designed to meet the needs of a wide array of applications requiring efficient power management. This device is part of Microchip's extensive range of power MOSFET drivers, known for their reliability and performance.

Key Features:

  • High Peak Output Current: The TC1413NEOA offers a peak output current of 1A, making it suitable for driving large capacitive loads with ease.
  • Wide Input Supply Range: It operates over a broad supply voltage range from 4.5V to 18V, providing versatility in various application environments.
  • High-Speed Operation: With a fast transition time, this driver ensures rapid switching, reducing power losses and improving overall efficiency.
  • Latch-Up Protected: It is designed to be resistant to latch-up, ensuring stable operation even under adverse conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Low Shoot-Through Current: The TC1413NEOA is engineered to minimize shoot-through current, which is critical for preventing damage to the MOSFETs it drives.

Applications:

The versatility of the TC1413NEOA makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supply Modules
  • Class D Switching Amplifiers
  • Pulse Transformer Drive

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the TC1413NEOA can be assured of comprehensive technical support and the assurance that comes from using a product by a leading manufacturer in the semiconductor industry.

With its robust feature set and Microchip's reputation for quality, the TC1413NEOA is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89167FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Lowest to $12.6266
ECAD model for IXDN630CI
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Infineon Technologies
3-PHASE-BRIDGE DRIVER
Need more? Email Us
ECAD model for IRS2330JTRPBF
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0801 $52.0025
59+ $1.7068 $100.7012
91+ $1.6534 $150.4594
125+ $1.6001 $200.0125
162+ $1.5468 $250.5816
217+ $1.3868 $300.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention