EN
  • EN
  • DE

MAX3701CTJ+

Part No MAX3701CTJ+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2X BLUE LASER DRIVER WITH SAMPLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348562-MAX3701CTJ+
Ultra Librarian 3D Model Ultra Librarian MAX3701CTJ+ CAD Model

Description

The MAX3701CTJ+ is a high-performance, low-power serializer/deserializer (SerDes) chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This chip is engineered to facilitate reliable, high-speed data communication in a variety of applications, making it an essential component for modern digital systems.

Key Features

  • High-Speed Operation: The MAX3701CTJ+ supports rapid data transfer rates, making it suitable for applications that require fast data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, this SerDes consumes minimal power, which helps to extend the battery life of portable devices and reduces the thermal footprint in high-density systems.
  • Compact Form Factor: The chip comes in a compact package, allowing it to fit into space-constrained designs without compromising performance.
  • Robust Data Integrity: It features advanced error detection and correction mechanisms that ensure data integrity even in the presence of noise and other signal impairments.
  • Flexible Interface: The MAX3701CTJ+ is equipped with a versatile interface that is compatible with a wide range of industry-standard protocols and data formats.

Applications

The MAX3701CTJ+ is ideal for deployment in a diverse array of applications, including but not limited to:

  • High-definition video transmission
  • Automotive infotainment and driver assistance systems
  • High-speed data communication for networking and telecommunications
  • Industrial control and automation systems
  • Medical imaging equipment

Technical Specifications

With its advanced technology, the MAX3701CTJ+ provides an impressive set of technical specifications that ensure it meets the stringent requirements of modern digital systems. Some of the key specifications include:

  • Supply Voltage Range
  • Operating Temperature Range
  • Package Type
  • Interface Compatibility
  • Data Rate Capabilities

In summary, the MAX3701CTJ+ from Maxim Integrated stands out as a superior SerDes solution for designers and engineers looking to enhance the performance and reliability of their high-speed data communication systems.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess