EN
  • EN
  • DE

TDA9361PS/N3/5

Part No TDA9361PS/N3/5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363103-TDA9361PS/N3/5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9361PS/N3/5 CAD Model

Description

The TDA9361PS/N3/5 is a high-quality Integrated Circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically tailored for use in color television sets and offers a range of features that make it a go-to choice for manufacturers looking to create reliable and high-performing TV products.

Key Features

  • Multi-Standard Vision IF Circuit: The TDA9361PS/N3/5 supports various television standards, making it adaptable for global TV markets.
  • Integrated Audio Demodulator: It includes an audio demodulator compatible with various audio broadcasting standards, providing flexibility in audio processing.
  • On-Screen Display (OSD): The IC features an on-screen display system, which allows for user-friendly interaction with the television settings.
  • Vertical and Horizontal Synchronization: It offers excellent synchronization capabilities for both vertical and horizontal scanning, ensuring a stable and clear display.

Applications

The TDA9361PS/N3/5 is primarily used in the construction of color television receivers. Its robust design and comprehensive feature set make it suitable for various TV models, from basic to more advanced sets with additional functionalities.

Technical Specifications

  • Supply Voltage: Typically operating at 8V, which is standard for most color television sets.
  • Package: The IC comes in a robust and compact package, ensuring durability and saving space on the TV's mainboard.
  • Power Management: It includes power-saving features to enhance the energy efficiency of the television set.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The TDA9361PS/N3/5 undergoes rigorous testing to ensure it meets the high standards expected by television manufacturers and consumers alike. With this IC, users can expect consistent performance and longevity, contributing to the overall value of the television sets in which it is used.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess