EN
  • EN
  • DE

TDA8953TH/N1,118

Part No TDA8953TH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STEREO 420W 24HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 420W x 1 @ 8Ohm, 210W x 2 @ 4Ohm
Voltage - Supply ±12.5V ~ 42.5V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HSOP
Package / Case 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDA895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TDA8953TH/N1,118-ND,935288743118,2156-TDA8953TH/N1118,568-13262-6,NXPNXPTDA8953TH/N1,118,568-13262-1,568-13262-2
Standard Package 500
Win Source Part Number 1203635-TDA8953TH/N1,118
Ultra Librarian 3D Model Ultra Librarian TDA8953TH/N1,118 CAD Model

Description

Introducing the TDA8953TH/N1,118 by NXP Semiconductors

Experience the power and efficiency of NXP's TDA8953TH/N1,118, a state-of-the-art Class D audio amplifier that stands out in the market for its exceptional performance and reliability. Designed for a wide range of audio applications, this integrated circuit is the perfect solution for anyone looking to enhance their audio system with high-quality sound and energy efficiency.

Key Features

  • High Output Power: The TDA8953TH/N1,118 delivers an impressive 2 x 150 W into 4 ohms or 1 x 300 W into 8 ohms in a single BTL (Bridge Tied Load) configuration, ensuring powerful audio output for even the most demanding speakers.
  • Efficiency: With its Class D architecture, this amplifier boasts an exceptional efficiency of over 90%, minimizing energy loss as heat and ensuring cooler operation even at high output levels.
  • Audio Quality: Despite its high efficiency, there is no compromise on sound quality. The TDA8953TH/N1,118 provides low THD (Total Harmonic Distortion) and noise, resulting in clear and precise audio reproduction.
  • Flexible Modes: This IC can operate in both stereo and mono modes, providing versatility for various audio system configurations.
  • Advanced Protection: The TDA8953TH/N1,118 features built-in protection against over-temperature, short-circuit, and under-voltage, ensuring the longevity and reliability of both the IC and the audio system it powers.

Applications

The TDA8953TH/N1,118 is ideally suited for an array of applications, including but not limited to:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Soundbars
  • Public address systems

Technical Specifications

With a supply voltage ranging from ±15 V to ±40 V, this amplifier is designed to be robust and adaptable to different power environments. The TDA8953TH/N1,118 comes in a compact HSOP24 package, making it an excellent choice for space-constrained applications without sacrificing performance.

Conclusion

The TDA8953TH/N1,118 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, efficient, and reliable audio solutions. Whether you're developing a new audio product or upgrading an existing system, the TDA8953TH/N1,118 offers the performance and features to meet your needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess