EN
  • EN
  • DE

TDA8950TH

Part No TDA8950TH
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 340W Class-D 24-Pin HSOP T/R / 2 X 150 W class-D power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266416-TDA8950TH
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8950
Introduction Date January 10, 2008
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDA8950TH CAD Model

Description

The TDA8950TH is a high-efficiency Class D audio power amplifier from NXP Semiconductors. Designed to deliver a remarkable audio experience, this integrated circuit offers an exceptional combination of audio performance and energy efficiency, making it an ideal choice for a wide range of applications such as home theater systems, active speakers, and professional sound equipment.

Key Features

  • High Output Power: Capable of delivering up to 2 x 150 W into a 4 ohm load, the TDA8950TH can drive powerful speakers with ease.
  • High Efficiency: With its Class D operation, it achieves efficiencies of over 90%, reducing energy waste and heat generation.
  • Low Distortion: Ensures crystal-clear sound with very low harmonic and crossover distortion.
  • Multiple Operating Modes: Supports both stereo and mono (bridge-tied load) configurations, providing design flexibility.
  • Advanced Protection: Features comprehensive protection against over-temperature, short-circuit, and under-voltage conditions, ensuring reliability and longevity.

Technical Specifications

Parameter Value Supply Voltage ±12.5 V to ±42.5 V Output Power 2 x 150 W (4 ohm) Total Harmonic Distortion (THD) Efficiency > 90% Operating Temperature -40°C to +85°C

Applications

  • Home Theater Systems
  • Active Speakers
  • Professional Audio Equipment

The TDA8950TH is not only powerful but also user-friendly, with a simple pin configuration that makes it easy to integrate into various audio solutions. Its compact size and efficiency make it suitable for space-constrained applications without compromising on sound quality. For designers and audio enthusiasts looking for an amplifier that doesn't sacrifice performance for efficiency, the TDA8950TH from NXP is an excellent choice.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8235 $68.8235
2+ $56.4706 $112.9412
3+ $54.7059 $164.1177
4+ $52.9412 $211.7648
5+ $51.1765 $255.8825
7+ $45.8824 $321.1768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess