EN
  • EN
  • DE

TDA8784

Part No TDA8784
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 18 Msps, 10-bit analog-to-digital interface for CCD cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266386-TDA8784
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8784 CAD Model

Description

The NXP TDA8784 is a high-speed, high-resolution Analog-to-Digital Converter (ADC) that is designed to deliver exceptional performance in a wide range of applications. This 10-bit ADC is capable of converting analog signals to digital at an impressive rate, making it an ideal choice for use in digital oscilloscopes, imaging systems, and any application requiring high-speed data acquisition and processing.

Key Features

  • High-Speed Conversion: The TDA8784 boasts a remarkable conversion speed, allowing it to handle the most demanding of data acquisition tasks.
  • High Resolution: With its 10-bit resolution, the TDA8784 ensures that the integrity of the analog signal is maintained during the conversion process, resulting in high-quality digital data.
  • Low Power Consumption: Despite its high-speed capabilities, the TDA8784 is designed to be energy efficient, minimizing power usage in your designs.
  • Wide Dynamic Range: This ADC offers a wide dynamic range, which is critical for applications that require the detection of both high and low amplitude signals within the same acquisition period.
  • Flexible Sampling Rate: The TDA8784 provides a flexible sampling rate, allowing it to be tuned to the specific needs of the application.

Applications

The versatility of the TDA8784 makes it suitable for a variety of applications. Some of the most common uses include:

  • Digital Oscilloscopes
  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications

Parameter Value
Resolution 10-bit
Conversion Rate Up to 40 MSPS
Supply Voltage 5 V
Operating Temperature -40°C to +85°C
Package SOT115

The NXP TDA8784 is a robust and reliable ADC solution that provides the speed and precision necessary for high-performance applications. Its combination of high-speed operation, low power consumption, and high resolution makes it an excellent choice for designers looking to enhance their data acquisition and signal processing systems.

You May Also Be Interested in

Samsung
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5096 $58.5864
22+ $5.3407 $117.4954
34+ $5.1744 $175.9296
47+ $5.0069 $235.3243
60+ $4.8406 $290.4360
80+ $4.3393 $347.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess