Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 12A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number S20420
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282290-S20420
Ultra Librarian 3D Model Ultra Librarian S20420 CAD Model

Description

The Microchip Technology S20420 is a high-performance, feature-rich solution designed to cater to a wide range of applications requiring reliable and efficient power management. This product is a testament to Microchip's commitment to providing advanced technology that meets the evolving needs of electronic systems in various industries.

Key Features

  • High Precision: The S20420 offers exceptional accuracy and stability, ensuring that your devices operate within their optimal power specifications.
  • Versatility: With its flexible configuration options, the S20420 can be tailored to suit a diverse array of applications, from consumer electronics to industrial automation systems.
  • Integrated Protection: Built-in safety features protect against over-current, over-voltage, under-voltage, and over-temperature conditions, safeguarding your hardware investments.
  • Energy Efficiency: The device is engineered to minimize power loss, providing an eco-friendly solution that extends battery life and reduces overall energy consumption.
  • Compact Design: The S20420's small form factor makes it an ideal choice for space-constrained applications without compromising on performance.
  • Easy Integration: Its user-friendly interface facilitates seamless integration into existing designs, reducing development time and accelerating time-to-market.

Applications

The S20420 is suitable for a variety of applications, including:

  • Portable Devices
  • Smart Home Systems
  • Automotive Electronics
  • Industrial Control Units
  • Networking Equipment

Technical Specifications

The S20420 boasts a comprehensive set of technical specifications that ensure its adaptability and performance across multiple platforms:

  • Input Voltage Range: 3.3V to 12V
  • Output Voltage Range: 1.2V to 5V
  • Maximum Output Current: 2A
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: QFN

For detailed technical data, please refer to the S20420 datasheet or contact Microchip Technology's support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention