The NXP TDA8764ATS/6 is a high-performance, 10-bit analog-to-digital converter (ADC) designed for advanced television and video systems. This state-of-the-art product from NXP Semiconductors is tailored to meet the rigorous demands of high-resolution video applications, offering excellent dynamic performance and a range of features that enhance its versatility and functionality.
Key Features
- High-Resolution ADC: With a 10-bit resolution, the TDA8764ATS/6 provides precise digital representation of analog signals, ensuring high-quality video output with fine detail.
- High Sampling Rate: The device is capable of sampling rates up to 40 MHz, making it suitable for high-definition video and other bandwidth-intensive applications.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8764ATS/6 minimizes power usage without compromising performance, making it ideal for portable and battery-powered devices.
- Flexible Input Range: It accommodates a wide range of input voltages, providing designers with the flexibility to use it in various system configurations.
- Differential Inputs: The differential input structure reduces common-mode noise, improving signal integrity and overall image quality.
- Internal Voltage Reference: The inclusion of an internal voltage reference simplifies design and reduces external component count.
Applications
The NXP TDA8764ATS/6 is ideally suited for a variety of applications, including:
- High-definition televisions (HDTVs)
- Digital satellite and cable receivers
- Professional video editing and recording equipment
- Video capture cards and interfaces
- Medical and scientific imaging devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA8764ATS/6 is no exception. Manufactured to the highest standards, this ADC is designed for reliability and performance in even the most demanding applications. With NXP's track record of innovation in the semiconductor industry, customers can trust the TDA8764ATS/6 for their high-resolution video needs.
Note: For detailed technical specifications, application notes, and support documentation, please refer to the official NXP product datasheet for the TDA8764ATS/6.