EN
  • EN
  • DE

TDA8757HL/C1

Part No TDA8757HL/C1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362911-TDA8757HL/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8757HL/C1 CAD Model

Description

The NXP TDA8757HL/C1 is a high-performance, triple 8-bit video Digital-to-Analog Converter (DAC) designed to meet the rigorous demands of high-quality video rendering and display systems. This integrated circuit (IC) is a crucial component in applications requiring the conversion of digital video signals into analog form, such as in digital TVs, LCD monitors, and graphics cards.

Key Features

  • High-Speed Operation: The TDA8757HL/C1 is capable of high-speed performance, making it suitable for high-resolution video applications, including HDTV systems.
  • Triple 8-bit DACs: It features three 8-bit DACs, enabling it to handle the three primary colors (red, green, and blue) simultaneously, which is essential for accurate color representation and image quality.
  • High Integration: The device integrates a voltage reference and an on-chip PLL circuit, reducing the need for external components and simplifying the overall design.
  • Programmable Power Down Mode: The TDA8757HL/C1 includes a programmable power-down mode, which helps in reducing power consumption when the device is not in active use.
  • Flexible Interface: It offers a flexible digital interface compatible with a wide range of graphic controllers and video decoders, ensuring ease of integration into various video systems.

Applications

  • Digital Televisions (DTV)
  • LCD Monitors and Projectors
  • Graphics and Video Cards
  • Professional Video Editing and Playback Equipment

The TDA8757HL/C1 is housed in a compact LQFP64 package, which makes it ideal for space-constrained applications while providing excellent thermal performance. Its robust design ensures reliable operation over a wide range of temperatures, making it a versatile choice for designers looking to create high-fidelity video systems.

By utilizing the NXP TDA8757HL/C1 in your design, you can expect a seamless and high-quality video experience that stands up to the demands of modern multimedia applications.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9295 $59.5770
15+ $8.1474 $122.2110
22+ $7.8933 $173.6526
31+ $7.6380 $236.7780
40+ $7.3839 $295.3560
53+ $6.6193 $350.8229
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess