EN
  • EN
  • DE

TDA8596TH/N1S,118

Part No TDA8596TH/N1S,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP BTL 4X45W 36HSOP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number TDA8596
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1221495-TDA8596TH/N1S,118
Ultra Librarian 3D Model Ultra Librarian TDA8596TH/N1S,118 CAD Model

Description

The TDA8596TH/N1S,118 is a high-quality audio amplifier integrated circuit produced by NXP Semiconductors, a renowned leader in the electronic components industry. This particular IC is designed to deliver exceptional audio performance with high efficiency, making it an ideal choice for automotive audio applications and a variety of consumer electronics where superior sound quality is paramount.

Key Features

  • Output Power: The TDA8596TH/N1S,118 boasts an impressive output power, capable of driving speakers with a high level of clarity and volume without distortion.
  • Class AB Operation: Operating as a Class AB amplifier, it combines the audio fidelity of Class A with the efficiency of Class B, ensuring a balanced performance for continuous audio playback.
  • Multiple Channel Outputs: This IC supports multiple channel outputs, which allows for a flexible audio system design catering to complex speaker configurations.
  • Low Distortion: The device is engineered to minimize total harmonic distortion (THD), providing a clean and precise audio signal.
  • Integrated Protection: It features built-in protection circuits to guard against over-temperature, short-circuit, and under-voltage conditions, ensuring reliability and longevity of the audio system.
  • Heat Dissipation: The TDA8596TH/N1S,118 comes in a power SO20 package designed for optimal heat dissipation, maintaining performance even under high load conditions.

Applications

The versatility and robust performance of the TDA8596TH/N1S,118 make it suitable for a wide range of applications, including:

  • Car audio systems
  • Home theater systems
  • Public address systems
  • Hi-Fi audio equipment

Technical Specifications

Parameter Value
Product Category Audio Amplifiers
Type Class AB
Output Power Dependent on supply voltage and load
Operating Temperature Range -40°C to +85°C
Package / Case PowerSO-20

With its combination of power, fidelity, and protection features, the TDA8596TH/N1S,118 by NXP Semiconductors stands out as a high-performance solution for any audio amplification requirements.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess