EN
  • EN
  • DE

MSP430F5237IRGCT

Part No MSP430F5237IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 64KB Flash 3.3V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789553-MSP430F5237IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F5237
Introduction Date October 07, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5237IRGCT CAD Model

Description

The MSP430F5237IRGCT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This product is part of the MSP430 family, which is famous for its ultra-low-power consumption and versatile features that cater to a wide range of embedded applications.

Key Features

  • Core: The MSP430F5237IRGCT is built around a 16-bit RISC architecture that enables efficient processing and fast execution of instructions, making it ideal for power-sensitive applications.
  • Memory: It comes with 128KB of flash memory and 8KB of RAM, providing ample space for complex programs and data storage without the need for external memory components.
  • Digital and Analog Peripherals: This MCU includes a variety of peripherals such as digital I/O ports, timers, and built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters, enhancing its utility in sensor interfacing and control applications.
  • Power Management: TI's MSP430F5237IRGCT features flexible power management options with an integrated ultra-low-power oscillator, which allows for multiple low-power modes, significantly extending battery life in portable devices.
  • Communication Interfaces: The device supports multiple communication protocols including I2C, SPI, and UART, facilitating easy integration with other components and systems.
  • Package: It is offered in a 64-VQFN (RGC) package, which is compact and suitable for space-constrained applications.

Applications

The MSP430F5237IRGCT is versatile and can be used in various applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Portable Medical Devices
  • Smart Metering

Support and Resources

TI provides comprehensive support for the MSP430F5237IRGCT, including development tools, software libraries, and documentation to assist designers in accelerating product development. The MCU is supported by the TI ecosystem, which includes the Code Composer Studio™ integrated development environment (IDE) and the MSP430Ware software, which offers a wide range of useful libraries and code examples.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess