EN
  • EN
  • DE
  • IT

TDA8594J

Part No TDA8594J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled 4 X 50 W power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266364-TDA8594J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8594J CAD Model

Description

The TDA8594J is a high-fidelity audio power amplifier integrated circuit (IC) developed by NXP Semiconductors. This robust and versatile IC is designed to deliver exceptional audio performance for automotive audio applications. With its advanced features and state-of-the-art technology, the TDA8594J has become a go-to choice for manufacturers seeking to enhance the audio experience in vehicles.

Key Features:

  • High Output Power: The TDA8594J is capable of delivering a high output power, which ensures loud and clear sound reproduction without distortion, even at high volumes.
  • Quad-BTL Configuration: With its quad-bridge tied load (BTL) configuration, this IC can drive four speakers independently, providing a rich and immersive audio experience.
  • I2C-Bus Control: It includes I2C-bus control interface, allowing for easy integration with microcontrollers and other digital systems for advanced control over the audio output.
  • Multiple Diagnostic Functions: The IC features built-in diagnostic functions, including short-circuit detection and temperature protection, which help to prevent damage to the IC or speakers during operation.
  • Low Distortion: The TDA8594J has been engineered to produce minimal distortion, ensuring the audio output remains pure and faithful to the original recording.

Applications:

The TDA8594J is primarily used in the automotive industry for car audio systems. Its high-quality audio amplification makes it suitable for in-car entertainment systems, navigation systems with voice prompts, and other applications that require reliable and high-fidelity sound.

Technical Specifications:

  • Supply Voltage: Typically 14.4 V
  • Output Power: Up to 4 x 50 W (at 4 Ohm load)
  • Total Harmonic Distortion (THD): Very low
  • Operating Temperature Range: -40°C to +85°C

Overall, the TDA8594J from NXP Semiconductors stands out for its high power, superb audio quality, and advanced features, making it an ideal solution for automotive audio systems seeking premium sound performance.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess