The TDA8552TS is a high-performance audio amplifier designed and manufactured by NXP Semiconductors. This compact, power-efficient amplifier is ideal for portable applications and is widely used in the automotive and consumer electronics industries. The TDA8552TS is a member of NXP's reputable line of audio amplification solutions, known for their reliability and superior sound quality.
Key Features
- Output Power: The TDA8552TS offers an impressive output power of 2 x 2 W with a 5 V power supply, delivering clear and robust audio performance for its size.
- Efficiency: With its class B output stage, the amplifier provides a high power efficiency, which is essential for battery-operated devices, helping to extend battery life and reduce energy consumption.
- Noise Suppression: The device features excellent noise suppression capabilities, ensuring a high signal-to-noise ratio and minimizing audio distortion.
- Heat Dissipation: The TDA8552TS is designed with an efficient thermal footprint, which allows for better heat dissipation, ensuring the device operates within safe temperature ranges even under high output conditions.
- Volume Control: Integrated volume control allows for easy adjustment of audio output levels, providing flexibility and convenience to the end user.
Applications
The TDA8552TS is suitable for a variety of applications where space and power efficiency are critical. It is commonly used in:
- Portable audio devices
- Automotive audio systems
- Mobile phones and communication devices
- Personal computers and laptops
Technical Specifications
Some of the technical specifications of the TDA8552TS include:
- Supply voltage range: 2.7 V to 5.5 V
- Low standby current
- Low saturation voltage of output transistors
- DC volume control
- Short-circuit and thermal protection
The TDA8552TS is available in a small outline package, making it an excellent choice for compact designs without compromising on audio quality. Its robust feature set and versatility make it a go-to audio amplifier for designers and engineers looking to enhance the sound experience in their products.