EN
  • EN
  • DE

TDA8552T

Part No TDA8552T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 1.4 W BTL audio amplifiers with digital volume control and headphone sensing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266347-TDA8552T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8552T CAD Model

Description

Introducing the TDA8552T Audio Amplifier from NXP

The TDA8552T is a small-footprint, high-performance audio amplifier integrated circuit (IC) from NXP Semiconductors, designed to deliver quality sound with high efficiency. This IC is an ideal choice for portable applications and is well-suited for a variety of audio amplification needs in consumer electronics.

Key Features

  • Output Power: The TDA8552T is capable of providing an output power of 2 x 1.0 W with a 5 V power supply into an 8 Ohm load. This makes it suitable for a range of audio applications requiring moderate power output.
  • Low Voltage Operation: It operates effectively at a low voltage range from 1.8 V to 6 V, making it extremely versatile for use in portable devices where power conservation is critical.
  • High Efficiency: With its class-AB amplifier design, the TDA8552T offers high efficiency, which is essential for minimizing power loss and prolonging battery life in portable devices.
  • Minimal External Components: This IC requires only a few external components, simplifying circuit design and reducing overall system cost and complexity.
  • Volume Control: The TDA8552T features an integrated volume control function, providing convenient audio level adjustment without the need for additional components.
  • Thermal and Short-circuit Protection: Built-in thermal and short-circuit protection ensures the longevity and reliability of the amplifier by safeguarding it against potential damage from overheating and circuit faults.

Applications

The TDA8552T's compact size and power efficiency make it a perfect choice for a wide array of portable devices such as:

  • Mobile phones
  • Personal media players
  • Portable gaming systems
  • Tablet computers
  • Portable speakers
  • GPS devices

Whether you're designing a new portable audio solution or looking to enhance an existing product, the TDA8552T from NXP offers a blend of performance, efficiency, and ease of integration that can help bring your audio experience to the next level.

Conclusion

The TDA8552T stands out as an excellent audio amplifier solution for designers and manufacturers seeking to create high-quality sound experiences in compact and power-sensitive applications. With its robust feature set and proven reliability, it's a go-to choice for those who demand the best in audio amplification technology.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238
Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess