The MC3486N is a high-performance integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Function: Differential bus transceiver
- Application: Multipoint data transmission standard RS-422 applications
- Outputs: Four differential line receivers with three-state outputs
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Key Feature: High input impedance
- Technology: Advanced Schottky process technology
- Package: 16-pin plastic dual in-line package (PDIP)
- Compliance: RoHS compliant