The TDA8290 from NXP Semiconductors is a highly integrated circuit designed for the reception of analog television signals. This innovative component is tailored for use in modern TV sets and PC TV cards, providing a robust solution for analog signal processing. The TDA8290 works seamlessly with hybrid analog/digital applications, offering versatility for manufacturers looking to cater to diverse market needs.
Key Features
- Multi-Standard Support: The TDA8290 is compatible with various analog broadcast standards, including NTSC, PAL, and SECAM, making it a flexible choice for global applications.
- Integrated IF-PLL Demodulator: With an integrated Intermediate Frequency (IF) Phase-Locked Loop (PLL) demodulator, the TDA8290 simplifies the design and reduces the component count in the signal processing chain.
- Automatic Gain Control (AGC): The AGC feature ensures optimal signal strength by automatically adjusting the amplification level, thus maintaining consistent performance across different signal conditions.
- Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining high-quality signal reception and minimizing disturbances in the received television signal.
Applications
- Television Sets
- PC TV Cards
- Set-Top Boxes
- Video Recorders
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V |
| Operating Temperature |
-20°C to +70°C |
| Package Type |
QFN |
The TDA8290 is a testament to NXP's commitment to providing high-quality, innovative products for the consumer electronics industry. By integrating multiple functions into a single chip, NXP helps manufacturers streamline production processes, reduce costs, and deliver high-performance, reliable end products to consumers.