EN
  • EN
  • DE

LB1831

Part No LB1831
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75212-LB1831
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1831 CAD Model

Description

ON Semiconductor LB1831 Motor Driver IC

The LB1831 from ON Semiconductor is a highly efficient motor driver IC designed for low-voltage stepper and DC motor applications. This compact, yet powerful, component is ideal for a wide range of portable electronic devices, such as cameras, printers, and small appliances, where power consumption and space are critical considerations.

Featuring a dual-H bridge configuration, the LB1831 can drive a two-phase bipolar stepper motor or two DC motors independently. It operates on a supply voltage ranging from 2.5V to 10.8V, making it versatile for various low-voltage applications. The IC is capable of delivering an output current of up to 400mA per channel, which is sufficient for controlling small to medium-sized motors.

The LB1831 is equipped with several protective features to ensure reliable operation and longevity of the motor and the IC itself. It includes thermal shutdown circuitry that prevents damage from overheating, and an automatic power-saving function that reduces power consumption when the motor is in standby mode. Additionally, the IC incorporates a built-in kickback voltage protection, which safeguards the device against potential damage from inductive voltage spikes commonly encountered in motor driving applications.

ON Semiconductor has designed the LB1831 with simplicity in mind. It requires a minimal number of external components, which reduces the overall design complexity and helps in saving PCB space. The IC is available in a compact SOP-14 package, which is suitable for automated assembly processes, thus facilitating mass production.

Overall, the LB1831 motor driver IC is a reliable and cost-effective solution for designers looking to incorporate motor control into their low-voltage applications. Its blend of performance, efficiency, and protection features, along with the ease of integration offered by ON Semiconductor, makes it a popular choice among engineers and product designers.

For detailed technical specifications, application circuits, and operation guidelines, refer to the official datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5465 $61.8600
95+ $1.2693 $120.5835
145+ $1.2301 $178.3645
195+ $1.1897 $231.9915
255+ $1.1504 $293.3520
340+ $1.0314 $350.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess