The NXP TDA8060TS is a state-of-the-art motor driver designed to meet the rigorous demands of automotive applications. This compact, integrated circuit is specifically engineered to drive small motors within the vehicle, offering exceptional performance and reliability.
Key Features:
- High Voltage Range: The TDA8060TS operates over a wide voltage range, making it versatile for various automotive electrical systems.
- Dual H-Bridge Motor Driver: It features a dual H-bridge configuration that can drive two DC motors or one stepper motor, providing flexibility in controlling different types of motors.
- Advanced Protection: The device includes several protection features such as overtemperature shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of the motor driver.
- Low Power Consumption: Designed with energy efficiency in mind, the TDA8060TS minimizes power consumption, which is critical for battery-operated vehicles.
- Diagnostic Functions: It offers built-in diagnostic capabilities that facilitate troubleshooting and maintenance, enhancing system reliability.
Applications:
The NXP TDA8060TS is ideal for a wide range of automotive applications including, but not limited to:
- Power mirrors
- Headlight positioning
- Window lifters
- Wiper systems
Technical Specifications:
- Supply Voltage (VCC): 5.5 V to 28 V
- Output Current (IOUT): Up to 1 A per channel
- Package: Small outline package with heat sink (SO20)
- Temperature Range: -40°C to +150°C operational range
With its robust design and advanced feature set, the NXP TDA8060TS motor driver is an excellent choice for automotive manufacturers seeking to enhance the performance and reliability of their motor-driven systems.