The TEA1064BT is a highly integrated circuit designed and manufactured by NXP Semiconductors, tailored for use in telephone sets to perform all the functions related to the transmission of voice and dialing tones. This versatile IC is engineered to offer superb performance while operating on low power, making it an ideal choice for corded telephone applications.
Key Features
- Low Voltage Operation: The TEA1064BT operates effectively at low voltages, ensuring minimal power consumption and extended operational life for telephone sets.
- High Integration: This IC integrates several functions such as line adaptation, dialing, and signaling tone generation, reducing the need for additional components and simplifying circuit design.
- Dynamic Signal Processing: It features dynamic signal handling for both transmit and receive paths, enabling clear and reliable voice communication.
- DTMF Generation: The device includes Dual-Tone Multi-Frequency (DTMF) generation capabilities, allowing it to produce precise dialing tones for touch-tone dialing systems.
Applications
The TEA1064BT is suitable for a wide range of telecommunication applications, particularly:
- Corded telephones
- Telephone answering machines
- Intercom systems
Technical Specifications
With its advanced technical features, the TEA1064BT ensures robust performance:
- Supply voltage range: 2.0 V to 5.5 V
- Low quiescent current
- Line impedance adaptation
- Receive amplifier with adjustable gain
- Transmit pre-emphasis and attenuation
- On-chip voltage regulator with external adjustment
Advantages
The integration of multiple functions within a single chip offers several advantages:
- Reduction in overall component count
- Enhanced reliability due to fewer external connections
- Compact design leading to smaller and more efficient telephone sets
- Cost-effectiveness in mass production
The TEA1064BT from NXP stands out as a robust, power-efficient solution for modern telecommunication needs, combining functionality with performance to deliver superior voice transmission quality in telephone systems.