The TDA5148K is a high-performance, integrated circuit produced by NXP Semiconductors, designed specifically for controlling brushless DC (BLDC) motors. This versatile driver IC is well-suited for a wide range of applications, including but not limited to, computer peripherals, office automation, and consumer electronics where reliable and efficient motor control is essential.
Key Features
- Integrated Power Stages: The TDA5148K includes six high-current output drivers capable of driving a three-phase motor, providing robust and efficient operation.
- Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements.
- Protection Features: Equipped with multiple protection features such as overtemperature shutdown, undervoltage lockout, and locked rotor detection, the TDA5148K ensures safe operation under a variety of conditions.
- Commutable Frequency Range: The IC supports a wide range of commutable frequencies, making it adaptable to different motor specifications and applications.
- Soft Switching: To minimize electromagnetic interference (EMI), the TDA5148K incorporates soft-switching logic, which ensures quiet and efficient motor operation.
Applications
The versatility of the TDA5148K allows it to be used in numerous applications. It is particularly effective in:
- Computer peripherals such as printers and scanners
- Office automation equipment like photocopiers and shredders
- Consumer electronics including drones, small electric fans, and other devices that require precise motor control
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| Output Current (IOUT) |
1.5A (peak) |
| Operating Temperature |
-40°C to +150°C |
| Package |
PowerSO20 |
The NXP TDA5148K motor driver offers a balance of performance, protection, and versatility, making it a top choice for designers seeking to integrate reliable motor control into their products.