EN
  • EN
  • DE

TDA8035HN/C1/S1118

Part No TDA8035HN/C1/S1118
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description HIGH INTEGRATED AND LOW POWER SM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 936329-TDA8035HN/C1/S1118
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C1/S1118 CAD Model

Description

The TDA8035HN/C1/S1118 is a state-of-the-art smart card interface chip designed by NXP Semiconductors. This integrated circuit is engineered to facilitate seamless communication between a smart card and a microcontroller or microprocessor in various applications such as banking terminals, identification systems, and access control units.

Key Features

  • Compatibility: The TDA8035HN/C1/S1118 is compatible with ISO7816, EMV 4.3, and various other smart card interface standards, ensuring its suitability for a broad range of smart card applications.
  • Flexibility: It offers support for both 3V and 5V smart cards, making it versatile for different card technologies and user requirements.
  • Power Management: The device includes sophisticated power-saving features that reduce power consumption during idle periods, contributing to the energy efficiency of the end product.
  • Protection Circuits: Built-in protection mechanisms safeguard the chip against electrical threats such as short-circuits, overcurrent, and overheating, ensuring long-term reliability and safety.
  • Communication Speed: It supports high-speed communication protocols, allowing for fast data exchange rates that are essential for modern smart card operations.

Applications

The versatility of the TDA8035HN/C1/S1118 makes it an ideal choice for a multitude of applications where secure data transactions are paramount. These include but are not limited to:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification verification systems
  • Public transportation payment systems
  • Access control systems

Technical Specifications

With a wide operating temperature range and a compact HVQFN32 package, the TDA8035HN/C1/S1118 is designed for robustness and ease of integration into system designs. Its technical specifications cater to the demanding requirements of secure transaction processing equipment.

About NXP Semiconductors

NXP Semiconductors is a global leader in smart connected solutions, providing innovative and high-performance semiconductor products. The TDA8035HN/C1/S1118 exemplifies NXP's commitment to security, connectivity, and efficiency, making it a top choice for developers and manufacturers of smart card reader systems.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Lowest to $7.1169
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess