The NXP TDA8029HL/C105 is a high-performance smart card interface IC that is designed to facilitate secure communication between smart cards and microprocessor-based systems. This advanced interface IC is compliant with ISO 7816, EMV 4.3, and PC/SC standards, making it a versatile solution for applications such as banking, identification, and access control systems.
Key Features
- ISO 7816 Compliance: Ensures compatibility with smart card standards, providing a reliable communication interface for various card types.
- EMV 4.3 Certified: Ready for use in electronic payment systems, meeting the requirements for Europay, MasterCard, and Visa (EMV) transactions.
- High-Speed Operation: Supports high data transfer rates, enabling swift transaction processing and data exchange.
- Multiple Communication Protocols: Accommodates both T=0 and T=1 protocols, allowing for flexible implementation in diverse smart card applications.
- Low Power Consumption: Designed for energy efficiency, the TDA8029HL/C105 minimizes power usage during operation, which is essential for battery-powered devices.
- Card Detection: Features an automatic card detection mechanism, simplifying the card insertion and removal process.
- ESD Protection: Integrated Electrostatic Discharge (ESD) protection guards against damage from static electricity, enhancing the durability of the device.
Applications
The TDA8029HL/C105 is suitable for a wide range of applications, including but not limited to:
- Point of Sale (POS) terminals
- ATM machines
- Identity verification systems
- Access control readers
- Public transportation payment systems
Technical Specifications
- Supply Voltage: 3.0 V to 5.5 V
- Operating Temperature Range: -25°C to +85°C
- Package: LQFP32
With its robust feature set and adherence to industry standards, the NXP TDA8029HL/C105 smart card interface offers a secure and efficient solution for integrating smart card technology into modern electronic systems.