Microchip Technology's PIC24F16KA102-I/ML Microcontroller
The PIC24F16KA102-I/ML is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F family and is ideal for a wide range of applications in the industrial, medical, and consumer electronics sectors due to its versatility and reliability.
Featuring a 16-bit modified Harvard architecture, the PIC24F16KA102-I/ML is equipped with a rich set of peripherals and a CPU speed of up to 32 MHz. With 16 KB of flash memory and 2 KB of RAM, it provides ample space for application code and data storage. The device operates at a voltage range of 1.8V to 3.6V, ensuring energy efficiency which is crucial for battery-operated devices.
One of the key features of this microcontroller is its eXtreme Low Power (XLP) technology, which enables the device to maintain active control with low power consumption, making it an excellent choice for portable and power-sensitive applications. The microcontroller's power management options include multiple idle modes and a sleep mode that can reduce power consumption to nanoamp levels.
| Key Features: |
| CPU Speed: |
Up to 32 MHz |
| Program Memory: |
16 KB Flash |
| RAM: |
2 KB |
| Voltage Range: |
1.8V to 3.6V |
| Temperature Range: |
-40°C to +85°C (Industrial) |
| Package: |
28-pin QFN |
| Peripherals: |
ADC, UART, SPI, I2C, Timers, Comparators |
| Power-Saving Modes: |
Multiple idle modes, Sleep mode |
This microcontroller also supports a variety of communication protocols, including UART, SPI, and I2C, allowing for easy integration into complex systems. Additional features such as an Analog-to-Digital Converter (ADC), multiple timers, and comparators expand its functionality for various control and sensing applications.
The PIC24F16KA102-I/ML comes in a compact 28-pin QFN package, which is suitable for space-constrained applications. Its extended temperature range from -40°C to +85°C ensures reliable operation under harsh environmental conditions.
In summary, the PIC24F16KA102-I/ML microcontroller from Microchip Technology is a robust, energy-efficient solution that combines performance with low power consumption, making it a preferred choice for designers looking to optimize their embedded systems.