EN
  • EN
  • DE

TNETD3100GFN

Part No TNETD3100GFN
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description DIGITAL INTERFACE / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 900515-TNETD3100GFN
Ultra Librarian 3D Model Ultra Librarian TNETD3100GFN CAD Model

Description

Product Overview: TNETD3100GFN by Texas Instruments

The TNETD3100GFN from Texas Instruments is a high-performance, integrated circuit designed for the telecommunications industry. This advanced device is part of TI's commitment to providing innovative solutions for networking and communication applications. The TNETD3100GFN is engineered to meet the demanding requirements of modern network infrastructure, offering robust functionality and reliability.

Key Features

  • High Integration: The TNETD3100GFN integrates multiple functions into a single chip, which helps reduce the overall system complexity and the number of components required in the design.
  • Performance: Engineered for high-speed data processing, this chip ensures efficient handling of network traffic, which is crucial for maintaining optimal performance in communication systems.
  • Power Efficiency: With power management being a critical aspect of modern electronics, the TNETD3100GFN is designed to operate with minimal power consumption, thereby reducing the thermal footprint and enhancing system reliability.
  • Connectivity: The device offers a range of connectivity options, making it versatile for various applications within the telecommunications sector.
  • Durability: Texas Instruments is known for its rigorous testing and quality control, ensuring that the TNETD3100GFN can withstand the harsh conditions often encountered in industrial environments.

Applications

The TNETD3100GFN is suitable for a variety of applications, including but not limited to:

  • Network Routers
  • Switches
  • Gateway Interfaces
  • Telecommunication Equipment
  • High-speed Data Transmission Systems

Technical Specifications

The device comes in a compact form factor and is built to offer stable operation across a broad range of temperatures. It supports various communication protocols and interfaces, allowing for seamless integration into existing systems.

Ordering and Availability

The TNETD3100GFN is available for order through Texas Instruments' official distribution channels. Customers can also find detailed datasheets, technical documents, and support resources on the Texas Instruments website to assist with integration and development processes.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess