EN
  • EN
  • DE

TDA8026ET/C3K

Part No TDA8026ET/C3K
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64TFBGA / Interface 64-TFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tray
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (7x7)
Mounting SMD (SMT)
Base Product Number TDA8026
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308635557
Standard Package 2,080
Win Source Part Number 1204222-TDA8026ET/C3K
Ultra Librarian 3D Model Ultra Librarian TDA8026ET/C3K CAD Model

Description

The TDA8026ET/C3K is a sophisticated integrated circuit from NXP Semiconductors, designed for interfacing with smart cards. This versatile IC is ideal for a wide range of applications such as banking terminals, digital identity verification systems, and secure access control devices. It is engineered to provide a reliable communication channel between smart cards and microcontrollers, ensuring secure data transactions and authentication processes.

Key Features

  • Multi-protocol Capability: The TDA8026ET/C3K supports various smart card protocols, including T=0, T=1, and I2C, making it highly adaptable to different types of smart card applications.
  • High-Speed Operation: With support for high data transfer rates, this IC facilitates efficient communication, reducing transaction times and improving overall performance.
  • Enhanced Security: Built-in hardware features such as error detection and secure access management ensure the integrity and security of data exchanges with smart cards.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for battery-powered or energy-sensitive applications.
  • Card Detection: Integrated card detection functionality allows the IC to automatically recognize the insertion and removal of smart cards, simplifying system design and user interaction.

Technical Specifications

  • Supply Voltage: The TDA8026ET/C3K operates over a wide range of supply voltages, accommodating various system design requirements.
  • Package: The device comes in a small, lead-free package, making it suitable for space-constrained applications while adhering to environmental standards.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the IC to prevent damage from static electricity, ensuring product longevity and reliability.
  • Temperature Range: The IC is designed to operate within an industrial temperature range, ensuring functionality in extreme conditions.

Applications

The TDA8026ET/C3K is designed for use in various applications that require secure communication with smart cards. Its robust feature set makes it an excellent choice for point-of-sale terminals, electronic voting systems, public transportation ticketing systems, and personal computer smart card readers.

With its combination of performance, security, and flexibility, the TDA8026ET/C3K from NXP Semiconductors stands out as a leading solution for smart card interface applications, providing developers with a reliable and efficient component for their electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess