EN
  • EN
  • DE

LT8500IUHH#PBF

Part No LT8500IUHH#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Application Specific
Description IC PWM GENERATOR 56-QFN / LED Driver 1uA Supply Current 56-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Main Purpose LED Lighting
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 50MHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-QFN (5x9)
Win Source Part Number 781668-LT8500IUHH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8500
Introduction Date June 17, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT8500IUHH#PBF CAD Model

Description

Product Overview: LT8500IUHH#PBF

The LT8500IUHH#PBF is a cutting-edge pulse width modulation (PWM) generator from Linear Technology, designed to cater to the demanding needs of LED lighting and illumination systems. This high-performance integrated circuit (IC) is optimized to deliver precise control and efficiency in a variety of applications, ranging from automotive and architectural lighting to industrial and decorative LED setups.

Key Features

  • 48-Channel PWM Outputs: The LT8500IUHH#PBF boasts 48 independent PWM outputs, each capable of driving LED currents with exceptional accuracy and minimal cross-talk, ensuring uniform brightness and color consistency across multiple channels.
  • 12-Bit (4096 Steps) Grayscale PWM Dimming: With its 12-bit resolution, the device offers fine granularity in dimming control, enabling smooth transitions and subtle light intensity variations that are critical for advanced lighting effects and professional applications.
  • Serial Interface: The inclusion of a serial interface allows for easy communication with microcontrollers or processors, simplifying the integration of the LT8500IUHH#PBF into complex systems and enabling the use of custom control algorithms.
  • Phase Shifted PWM: This feature allows users to minimize audible noise and electromagnetic interference (EMI) by phase shifting the PWM signals between channels, which is particularly beneficial in noise-sensitive environments.
  • Robust Thermal Performance: Housed in a QFN package, the LT8500IUHH#PBF is designed to maintain its performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

  • Automotive and Avionics Lighting
  • Architectural and Ambient Lighting
  • Commercial and Industrial LED Systems
  • RGB and Adaptive Lighting Solutions
  • Backlighting for LCD Displays

The LT8500IUHH#PBF is a testament to Linear Technology's commitment to providing advanced solutions for the ever-evolving LED lighting industry. Its robust feature set and versatility make it an ideal choice for designers looking to push the boundaries of what's possible with LED illumination technology.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess