The LT1134ACSW#TRPBF is a quintessential component engineered by Linear Technology, designed to meet the rigorous demands of advanced integrated circuit applications. This high-performance device is a part of Linear Technology's family of multi-channel RS232 drivers and receivers, which are renowned for their reliability and efficiency in facilitating serial communication.
Key Features
- Interface Type: RS232 - Ensuring compatibility with serial communication standards.
- Number of Drivers/Receivers: 4/5 - Providing multiple channels for simultaneous data transmission and reception.
- Data Rate: 120kbps - Offering a moderate speed for data transfer, suitable for a variety of applications.
- Supply Voltage Range: 4.5V to 5.5V - Versatile power supply options for different system requirements.
- Operating Temperature Range: -40°C to 85°C - Ensuring reliable performance across a wide range of environmental conditions.
- Mounting Type: Surface Mount - Designed for modern, compact PCB layouts.
- Package / Case: 24-SOIC (0.295", 7.50mm Width) - A standard package that is widely accepted in the industry.
Applications
The LT1134ACSW#TRPBF is adept at serving a multitude of applications, including but not limited to:
- Portable computing devices
- Modems
- Interface translation
- Industrial control systems
Quality and Reliability
Linear Technology's commitment to quality is evident in the LT1134ACSW#TRPBF, which is built to provide consistent performance while withstanding the test of time. The device is also available in tape and reel packaging (denoted by the 'TR' in the part number), which facilitates efficient assembly processes for high-volume production.
Conclusion
With its robust feature set and adherence to industry standards, the LT1134ACSW#TRPBF from Linear Technology is an ideal choice for designers who require a reliable RS232 interface solution. Its multi-channel capability, combined with a reliable operating temperature range and versatile power supply options, make it a highly adaptable component for a diverse array of electronic systems.