EN
  • EN
  • DE

TDA8023TT/C1,118

Part No TDA8023TT/C1,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28TSSOP / Interface 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Interface I2C
Voltage - Supply 2.7V ~ 6.5V
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number TDA802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362660-TDA8023TT/C1,118
Ultra Librarian 3D Model Ultra Librarian TDA8023TT/C1,118 CAD Model

Description

The TDA8023TT/C1,118 is a state-of-the-art smart card interface integrated circuit (IC) from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This high-performance IC is designed to facilitate communication between a smart card and a microcontroller, making it an ideal choice for a wide range of applications, such as banking, identification, pay-TV, mobile communications, and public transport systems.

Key Features

  • Compatibility: The TDA8023TT/C1,118 supports various smart card standards, ensuring broad compatibility with different card types, including T=0, T=1, I2C, 2-wire, 3-wire, and SLE 4442/4432 memory cards.
  • Flexibility: It offers a flexible interface that can be easily integrated with most microcontrollers, providing designers with a versatile solution for smart card reader systems.
  • Protection: The IC includes a range of protective features such as card detection, thermal protection, short-circuit protection, and supply voltage supervision, ensuring the safety and reliability of the card and the reader.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8023TT/C1,118 operates with low power consumption, making it suitable for portable and battery-powered devices.
  • ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection, safeguarding the chip from static electricity damage which is crucial in maintaining the integrity of the communication between the card and reader.

Applications

The versatility of the TDA8023TT/C1,118 allows it to be used in a variety of applications where secure data transactions are paramount. It is commonly found in:

  • Point of Sale (POS) terminals
  • ATMs
  • Access control systems
  • Identification and authentication systems
  • Public transportation fare collection systems
  • Set-top boxes for pay-TV

Technical Specifications

The TDA8023TT/C1,118 operates over a wide power supply range and features multiple power-saving modes. It is available in a small leadless HVQFN32 package, which is suitable for space-constrained applications.

Ordering Information

The NXP TDA8023TT/C1,118 is available for order under the specified part number, which includes a tray of 118 units. For detailed ordering and pricing information, customers are encouraged to contact authorized distributors or visit the NXP Semiconductors official website.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess