EN
  • EN
  • DE

TDA8007BHL/C2,118

Part No TDA8007BHL/C2,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Interface Parallel
Voltage - Supply 2.7V ~ 6V
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number TDA800
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362646-TDA8007BHL/C2,118
Ultra Librarian 3D Model Ultra Librarian TDA8007BHL/C2,118 CAD Model

Description

The NXP TDA8007BHL/C2,118 is a cutting-edge smart card interface IC designed to facilitate secure and efficient communication between a smart card and a microcontroller. This highly integrated circuit is part of NXP's renowned smart card interface solutions, providing a robust and flexible interface for a wide range of smart card applications.

Key Features

  • Multi-protocol Capability: The TDA8007BHL/C2,118 supports various smart card protocols, ensuring compatibility with a broad spectrum of smart card types and standards.
  • High Integration: This IC integrates all the necessary functions for smart card interfacing, including level shifting, voltage regulation, and protection features, reducing the need for external components.
  • Card Detection: It includes a dedicated card detection circuit, enabling the system to recognize card insertion and removal events promptly.
  • Security: The device ensures secure communication with smart cards, providing features such as error detection and low-power modes to protect sensitive data.
  • Flexibility: Its flexible design allows for easy integration with various microcontroller interfaces, making it suitable for a wide range of applications in the banking, telecommunications, and secure access industries.

Applications

The TDA8007BHL/C2,118 is ideal for applications that require secure data transactions and authentication, such as:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Public transportation systems
  • Telecommunication systems

Technical Specifications

The NXP TDA8007BHL/C2,118 operates within a supply voltage range of 4.5V to 5.5V and is available in a 32-lead LQFP package. It is designed to interface with 3V and 5V smart cards, providing the necessary level shifting for seamless operation. The IC also features built-in protection against electrostatic discharge (ESD) and short-circuit events, enhancing the reliability and longevity of the end product.

With its robust design and comprehensive feature set, the NXP TDA8007BHL/C2,118 smart card interface is an excellent choice for developers looking to implement a secure and efficient smart card system.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess