EN
  • EN
  • DE

SN74ABT162601DGG

Part No SN74ABT162601DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ABT162601
Other Names 296-22717-5,-296-22717-5R,-296-22717-5,-SN74ABT162601DGGR,296-22717-5R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256000-SN74ABT162601DGG
Ultra Librarian 3D Model Ultra Librarian SN74ABT162601DGG CAD Model

Description

SN74ABT162601DGG Universal Bus Transceivers by Texas Instruments

The SN74ABT162601DGG is a high-performance, 18-bit universal bus transceiver designed by Texas Instruments, renowned for its reliability and advanced technology in the semiconductor industry. This integrated circuit is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar transistors with the low power consumption of CMOS technology.

This particular model, the SN74ABT162601DGG, is housed in a slim 56-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while maintaining excellent thermal and electrical performance. The device is crafted to function as an interface between two buses: the A bus and the B bus. Each bus is 18 bits wide, making the transceiver suitable for wide data-path management and complex computing applications where efficient data transfer is critical.

One of the key features of the SN74ABT162601DGG is its dual-directional data flow, which allows for seamless communication in both directions. This is facilitated by control function registers that manage the data flow direction, output-enable (OE) and clock-enable (CLKEN) inputs for each byte of data. The device supports live insertion and withdrawal (hot plugging) which is essential for systems that require maintenance or upgrades without power-down scenarios.

The transceiver operates over a broad voltage range and is compatible with 5V I/O systems, providing the flexibility needed for integration with existing hardware. With its fast propagation delay and output transition times, the SN74ABT162601DGG is particularly well-suited for high-speed signal processing, data acquisition systems, and communication interfaces.

Additional features include bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, thereby simplifying board design and reducing overall system cost. The SN74ABT162601DGG also incorporates over-voltage tolerant inputs and outputs, which protect the device against unexpected voltage spikes and enhance its robustness in harsh electrical environments.

Overall, the SN74ABT162601DGG from Texas Instruments is a versatile and efficient solution for designers looking to implement reliable bus transceiver functionality in their digital systems.

You May Also Be Interested in

Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess