Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216046-TDA8003TS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8003TS CAD Model

Description

The NXP TDA8003TS is a cutting-edge smart card interface IC designed for use in various applications requiring secure data transactions. This advanced chip is an integral component for systems such as pay television, identity verification, and secure access control. The TDA8003TS offers a flexible and reliable interface between the card and the host device, ensuring seamless communication and high-level security features.

Key Features:

  • ISO 7816 Compatibility: Fully compliant with ISO 7816 standards, the TDA8003TS supports T=0, T=1 protocols, ensuring broad compatibility with smart cards.
  • Integrated Protection: The device includes overcurrent and thermal protection, safeguarding the chip and the card from potential damage caused by electrical faults.
  • Low Power Consumption: Designed for efficiency, the TDA8003TS features a low power consumption mode, making it ideal for portable and power-sensitive applications.
  • Multiple Communication Interfaces: It supports UART and I2C interfaces, allowing for easy integration with microcontrollers and other digital systems.
  • Card Detection: The chip includes built-in card detection features, enabling the system to recognize card insertion and removal events automatically.
  • Programmable Clock Frequency: The TDA8003TS allows for a programmable clock frequency to the card, accommodating a wide range of smart card specifications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included to withstand common static electricity levels, ensuring device longevity and reliability.

Applications:

The NXP TDA8003TS is versatile and can be used in a variety of applications, including:

  • Banking and financial systems for secure transactions
  • Telecommunication systems for SIM card operations
  • Pay-TV systems for conditional access
  • Security and access control systems
  • Government and personal identification systems

In summary, the NXP TDA8003TS offers a secure and efficient solution for smart card interfacing in a wide range of applications. Its robust feature set and compliance with industry standards make it an excellent choice for system designers looking to implement smart card technology in their products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention