The TDA8002C is a cutting-edge smart card interface chip developed by NXP Semiconductors, designed to facilitate secure and efficient communication between smart cards and host devices. This highly integrated circuit is engineered to be compliant with ISO 7816, EMV (Europay, MasterCard, Visa), and GSM 11.11 specifications, making it an ideal choice for a wide range of applications in the banking, telecommunications, and secure access control industries.
Key Features
- ISO 7816 Compliance: Ensures compatibility with smart card standards, providing a reliable interface for data exchange.
- EMV and GSM 11.11 Support: Meets the requirements of the most stringent payment and mobile communication protocols.
- High Integration: Incorporates power supply, protection circuits, and a clock generator all within a single chip, simplifying design and reducing external component count.
- Versatile Communication: Supports various data transfer rates and offers flexibility with both synchronous and asynchronous card protocols.
- Low Power Consumption: Designed with energy efficiency in mind, it is suitable for battery-powered applications.
- Enhanced Security Features: Includes mechanisms to prevent damage from electrostatic discharge (ESD) and to ensure secure operation.
Applications
The TDA8002C is versatile and can be used in multiple applications, including but not limited to:
- Point of Sale (POS) terminals
- ATM machines
- Identification and access control systems
- Healthcare systems
- Public transportation systems
Technical Specifications
Some of the technical highlights of the TDA8002C include:
- Supply voltage range: 4.5V to 5.5V
- Supply current: ICC = 10 mA (typical)
- Card supply current: up to 70 mA
- Card clock frequency: up to 5 MHz
- Operating temperature range: -25°C to +85°C
Overall, the NXP TDA8002C offers a robust and secure interface solution for smart card applications, providing designers with a high level of integration, flexibility, and reliability.