EN
  • EN
  • DE

TDA8002AT3C2

Part No TDA8002AT3C2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Specialty Microprocessor Circuit PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995895-TDA8002AT3C2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8002AT3C2 CAD Model

Description

The NXP TDA8002AT3C2 is a cutting-edge smart card interface IC designed to facilitate secure and efficient communication between smart cards and host devices. This high-performance integrated circuit is part of NXP's renowned smart card interface solutions, which are widely used in applications such as banking, telecommunications, and secure access systems.

Key Features

  • Compatibility: The TDA8002AT3C2 is compatible with a wide range of smart card protocols and standards, including ISO 7816, EMV, and GSM 11.11, ensuring its versatility across different smart card applications.
  • Security: With advanced security features, this IC ensures the protection of sensitive data during transactions, making it ideal for applications that require high levels of security, such as payment systems and identity verification.
  • Communication: It supports various communication speeds and offers flexibility with adjustable parameters to optimize the communication interface for specific smart card types and applications.
  • Power Management: The TDA8002AT3C2 provides efficient power management, including programmable voltage regulation, which is crucial for maintaining the integrity and longevity of smart cards.
  • ESD Protection: It includes built-in Electrostatic Discharge (ESD) protection, safeguarding the IC from potential damage caused by static electricity, which is essential for maintaining reliability and durability.

Applications

The NXP TDA8002AT3C2 is suitable for a variety of applications that require secure data transactions. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Healthcare systems
  • Public transportation systems

Technical Specifications

The TDA8002AT3C2 operates over a wide temperature range and is available in a compact package. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by NXP Semiconductors.

This smart card interface IC represents NXP's commitment to providing secure and reliable solutions for the ever-growing smart card market. With its robust features and flexibility, the TDA8002AT3C2 is an excellent choice for developers looking to integrate smart card functionality into their products.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess